EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2472K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A2472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A2472K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2472K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-4422-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4422-ND
Film Capacitors 495-4422-ND
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0047uF 2000V Capacitor
62-B32652A2472K000
Automotive 0.0047uF 2000V Capacitor 62-B32652A2472K000
Cap Film 0.0047uF 2000V PP 10% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A2472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2472K000 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 2000V PP 10% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A2472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32652 Series, 4700 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos - 96K7459 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32652 Series, 4700 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
96K7459
Film Capacitor, B32652 Series, 4700 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos 96K7459
Film Capacitor, B32652 Series, 4700 pF, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, B32652 Series, 4700 pF, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32652A2472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2472K000
Film Capacitors B32652A2472K000
CAP FILM 4700PF 10% 2KVDC RADIAL

CAP FILM 4700PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A2472K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A2472K000
Capacitors - Film Capacitors B32652A2472K000
CAP FILM 4700PF 10% 2KVDC RADIAL

CAP FILM 4700PF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A2472K000 495-4422-ND 62-B32652A2472K000 96K7459 B32652A2472K000 B32652A2472K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.0047uF 2000V Capacitor Film Capacitor, B32652 Series, 4700 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers