EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2472J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A2472J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A2472J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2472J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.0047uF 2000V Capacitor
62-B32652A2472J000
Automotive 0.0047uF 2000V Capacitor 62-B32652A2472J000
Cap Film 0.0047uF 2000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32652A2472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2472J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 2000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32652A2472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32652A2472J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32652A2472J000-ND
Film Capacitors 495-B32652A2472J000-ND
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A2472J000 - 863007-B32652A2472J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32652A2472J000
863007-B32652A2472J000
Film Capacitors - B32652A2472J000 863007-B32652A2472J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863007-B32652A2472J0 00 Series: B32652 Operating Temperature Range: -55°C ~ 100°C Features: 4700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: B32652A2472J, B32652A2472J-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863007-B32652A2472J000
Series: B32652
Operating Temperature Range: -55°C ~ 100°C
Features: 4700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32652A2472J, B32652A2472J-ND

Buy Now Datasheet
Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk - 3410-B32652A2472J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk
3410-B32652A2472J000
Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk 3410-B32652A2472J000
Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk

Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk

Supplier's Site
Cap, 4700Pf, 2Kv, Film, Radial Rohs Compliant Epcos - 82AH6847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 2Kv, Film, Radial Rohs Compliant Epcos
82AH6847
Cap, 4700Pf, 2Kv, Film, Radial Rohs Compliant Epcos 82AH6847
CAP, 4700PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 4700PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32652A2472J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2472J000
Film Capacitors B32652A2472J000
CAP FILM 4700PF 5% 2KVDC RADIAL

CAP FILM 4700PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A2472J000
CAP FILM 4700PF 5% 2KVDC RADIAL

CAP FILM 4700PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A2472J000 62-B32652A2472J000 495-B32652A2472J000-ND 863007-B32652A2472J000 3410-B32652A2472J000 82AH6847 B32652A2472J000 B32652A2472J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0047uF 2000V Capacitor Film Capacitors Film Capacitors - B32652A2472J000 Cap Film 0.0047uF 2000V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk Cap, 4700Pf, 2Kv, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details