EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2332J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A2332J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A2332J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2332J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
3300PF Capacitor
62-B32652A2332J000
3300PF Capacitor 62-B32652A2332J000
CAP FILM 3300PF 5% 2KVDC RADIAL Product overview: B32652A2332J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2332J000 can be used for catalog matching and distributor lookup.

CAP FILM 3300PF 5% 2KVDC RADIAL Product overview: B32652A2332J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2332J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1379-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1379-ND
Film Capacitors 495-1379-ND
3300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A2332J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2332J000
Film Capacitors B32652A2332J000
CAP FILM 3300PF 5% 2KVDC RADIAL

CAP FILM 3300PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A2332J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A2332J000
Capacitors - Film Capacitors B32652A2332J000
CAP FILM 3300PF 5% 2KVDC RADIAL

CAP FILM 3300PF 5% 2KVDC RADIAL

Supplier's Site
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos - 82AH6846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos
82AH6846
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos 82AH6846
CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A2332J000 62-B32652A2332J000 495-1379-ND B32652A2332J000 B32652A2332J000 82AH6846
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 3300PF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers