EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2102K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A2102K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A2102K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A2102K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.001uF 2000V Capacitor
62-B32652A2102K000
Automotive 0.001uF 2000V Capacitor 62-B32652A2102K000
Cap Film 0.001uF 2000V PP 10%( 18 X 5 X 10.5mm) Radial Wound 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32652A2102K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2102K000 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 2000V PP 10%( 18 X 5 X 10.5mm) Radial Wound 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32652A2102K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2102K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6860-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6860-ND
Film Capacitors 495-6860-ND
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A2102K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32652A2102K000
Film Capacitors B32652A2102K000
CAP FILM 1000PF 10% 2KVDC RADIAL

CAP FILM 1000PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A2102K000
CAP FILM 1000PF 10% 2KVDC RADIAL

CAP FILM 1000PF 10% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32652A2102K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2102K000
Film Capacitors B32652A2102K000
CAP FILM 1000PF 10% 2KVDC RADIAL

CAP FILM 1000PF 10% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A2102K000 62-B32652A2102K000 495-6860-ND B32652A2102K000 B32652A2102K000 B32652A2102K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.001uF 2000V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers