EPCOS AG 0.013UF Capacitor B32652A1133J000

Description
CAP FILM 0.013UF 5% 1.6KVDC RAD Product overview: B32652A1133J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.013UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1133J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.013UF 5% 1.6KVDC RAD Product overview: B32652A1133J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.013UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1133J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.013UF Capacitor
62-B32652A1133J000
0.013UF Capacitor 62-B32652A1133J000
CAP FILM 0.013UF 5% 1.6KVDC RAD Product overview: B32652A1133J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.013UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1133J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.013UF 5% 1.6KVDC RAD Product overview: B32652A1133J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.013UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1133J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1133J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1133J000-ND
Film Capacitors B32652A1133J000-ND
0.013µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.013µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32652A1133J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1133J000
Capacitors - Film Capacitors B32652A1133J000
CAP FILM 0.013UF 5% 1.6KVDC RAD

CAP FILM 0.013UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32652A1133J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1133J000
Film Capacitors B32652A1133J000
CAP FILM 0.013UF 5% 1.6KVDC RAD

CAP FILM 0.013UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A1133J000 B32652A1133J000-ND B32652A1133J000 B32652A1133J000
Product Name 0.013UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0130 microF 0.0130 microF 0.0130 microF 0.0130 microF
WVAC 1600 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details