EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1103J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A1103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A1103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1103J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-1373-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1373-ND
Film Capacitors 495-1373-ND
10000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 1600V Capacitor
62-B32652A1103J000
Automotive 0.01uF 1600V Capacitor 62-B32652A1103J000
Cap Film 0.01uF 1600V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 1600V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1103J000
Film Capacitors B32652A1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Epcos - 21C4698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Epcos
21C4698
Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Epcos 21C4698
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site
Film Capacitor, B32652 Series, 0.01 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos - 41Y9984 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32652 Series, 0.01 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos
41Y9984
Film Capacitor, B32652 Series, 0.01 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos 41Y9984
Film Capacitor, B32652 Series, 0.01 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, B32652 Series, 0.01 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1103J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1103J000
Capacitors - Film Capacitors B32652A1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A1103J000 495-1373-ND 62-B32652A1103J000 B32652A1103J000 21C4698 41Y9984 B32652A1103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.01uF 1600V Capacitor Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 1.6Kv, 5%, Radial; Dielectric Type Epcos Film Capacitor, B32652 Series, 0.01 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers