Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.047uF 1000V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A0473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A0473K189 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314481-B32652A0473K
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.492" (12.50mm)
Capacitance: 0.047 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
CAP FILM 0.047UF 10% 1KVDC RAD
0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 1KVDC RAD
CAP FILM 0.047UF 10% 1KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A0473K189 | 62-B32652A0473K189 | 1314481-B32652A0473K189 | 495-B32652A0473K189CT-ND | B32652A0473K189 | B32652A0473K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.047uF 1000V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |