Resonant circuit, Snubber, High pulse, General purpose
0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 1KVDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
Film Capacitor, B32652 Series, 0.047 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 0.047UF 5% 1KVDC RADIAL
CAP FILM 0.047UF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A0473J000 | 495-1354-ND | B32652A0473J000 | 21C4686 | 41Y9982 | B32652A0473J000 | B32652A0473J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.047Uf, 1Kv, 5%, Radial; Dielectric Type Epcos | Film Capacitor, B32652 Series, 0.047 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |