EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7472K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32651A7472K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32651A7472K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7472K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.0047uF 1250V Capacitor
62-B32651A7472K189
Automotive 0.0047uF 1250V Capacitor 62-B32651A7472K189
Cap Film 0.0047uF 1250V PP 10%( 13 X 5 X 11mm) Radial Wound 10mm 110°C Automotive AEC-Q200 T/R Product overview: B32651A7472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7472K189 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 1250V PP 10%( 13 X 5 X 11mm) Radial Wound 10mm 110°C Automotive AEC-Q200 T/R Product overview: B32651A7472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7472K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32651A7472K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32651A7472K189-ND
Film Capacitors B32651A7472K189-ND
4700pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32651A7472K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32651A7472K189
Film Capacitors B32651A7472K189
CAP FILM 4700PF 10% 1.25KVDC RAD

CAP FILM 4700PF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32651A7472K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32651A7472K189
Capacitors - Film Capacitors B32651A7472K189
CAP FILM 4700PF 10% 1.25KVDC RAD

CAP FILM 4700PF 10% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32651A7472K189 62-B32651A7472K189 B32651A7472K189-ND B32651A7472K189 B32651A7472K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0047uF 1250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers