EPCOS AG Film Capacitors - B32642B8682J000 B32642B8682J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863298-B32642B8682J0 00 Series: B32642B Operating Temperature Range: -55°C ~ 110°C Features: 6800 pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863298-B32642B8682J0 00 Series: B32642B Operating Temperature Range: -55°C ~ 110°C Features: 6800 pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32642B8682J000 - 863298-B32642B8682J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32642B8682J000
863298-B32642B8682J000
Film Capacitors - B32642B8682J000 863298-B32642B8682J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863298-B32642B8682J0 00 Series: B32642B Operating Temperature Range: -55°C ~ 110°C Features: 6800 pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863298-B32642B8682J000
Series: B32642B
Operating Temperature Range: -55°C ~ 110°C
Features: 6800 pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020

Buy Now Datasheet
Singapore, Singapore
6800PF Capacitor
62-B32642B8682J000
6800PF Capacitor 62-B32642B8682J000
CAP FILM 6800PF 5% 2KVDC RAD Product overview: B32642B8682J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B8682J000 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 5% 2KVDC RAD Product overview: B32642B8682J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B8682J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32642B8682J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32642B8682J000
Film Capacitors B32642B8682J000
CAP FILM 6800PF 5% 2KVDC RAD

CAP FILM 6800PF 5% 2KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32642B8682J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32642B8682J000
Capacitors - Film Capacitors B32642B8682J000
CAP FILM 6800PF 5% 2KVDC RAD

CAP FILM 6800PF 5% 2KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 863298-B32642B8682J000 62-B32642B8682J000 B32642B8682J000 B32642B8682J000
Product Name Film Capacitors - B32642B8682J000 6800PF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers