0.22 µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial Product overview: B32642B4224K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B4224K000 can be used for catalog matching and distributor lookup.
0.22UF 10% 400V MMKP WOUND BOX
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32642B4224K000 | 495-B32642B4224K000-ND |
| Product Name | 250V 400V Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |
| WVDC | 400 volts | 400 volts |
| Packing Method | Bulk | Bulk |