CAP FILM 0.15UF 5% 400VDC RAD Product overview: B32642B4154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B4154J000 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32642B4154J000 | 495-B32642B4154J000-ND | B32642B4154J000 |
| Product Name | 0.15UF Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| WVDC | 400 volts | 400 volts |