0.047µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 630VDC RAD Product overview: B32641B6473J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32641B6473J can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 5% 630VDC RAD
CAP FILM 0.047UF 5% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32641B6473J-ND | 62-B32641B6473J | B32641B6473J | B32641B6473J |
| Product Name | Film Capacitors | 0.047UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |