EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6222J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A6222J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A6222J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6222J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.0022uF 630V Capacitor
62-B32621A6222J000
0.0022uF 630V Capacitor 62-B32621A6222J000
Cap Film 0.0022uF 630V PP 5% (13 X 4 X 7mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A6222J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6222J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 630V PP 5% (13 X 4 X 7mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A6222J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6222J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1317-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1317-ND
Film Capacitors 495-1317-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32621A6222J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A6222J000
Film Capacitors B32621A6222J000
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Epcos - 30C5991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Epcos
30C5991
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Epcos 30C5991
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, B32621 Series, 2200 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos - 41Y9975 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32621 Series, 2200 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
41Y9975
Film Capacitor, B32621 Series, 2200 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos 41Y9975
Film Capacitor, B32621 Series, 2200 pF, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, B32621 Series, 2200 pF, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32621A6222J000
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A6222J000 62-B32621A6222J000 495-1317-ND B32621A6222J000 30C5991 41Y9975 B32621A6222J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.0022uF 630V Capacitor Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Dielectric Type Epcos Film Capacitor, B32621 Series, 2200 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers