EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6153K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A6153K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A6153K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6153K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.015uF 630V Capacitor
62-B32621A6153K000
0.015uF 630V Capacitor 62-B32621A6153K000
Cap Film 0.015uF 630V PP 10% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A6153K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6153K000 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 630V PP 10% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A6153K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32621A6153K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32621A6153K000-ND
Film Capacitors B32621A6153K000-ND
0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 15000Pf, 630V, 10%, Pp; Capacitance Epcos - 43AC8630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 630V, 10%, Pp; Capacitance Epcos
43AC8630
Cap, 15000Pf, 630V, 10%, Pp; Capacitance Epcos 43AC8630
CAP, 15000PF, 630V, 10%, PP; Capacitance:15000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32621 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 15000PF, 630V, 10%, PP; Capacitance:15000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32621 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32621A6153K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A6153K000
Film Capacitors B32621A6153K000
CAP FILM 0.015UF 10% 630VDC RAD

CAP FILM 0.015UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32621A6153K000
CAP FILM 0.015UF 10% 630VDC RAD

CAP FILM 0.015UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A6153K000 62-B32621A6153K000 B32621A6153K000-ND 43AC8630 B32621A6153K000 B32621A6153K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.015uF 630V Capacitor Film Capacitors Cap, 15000Pf, 630V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers