EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6103K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A6103K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A6103K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6103K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.01uF 630V Capacitor
62-B32621A6103K189
0.01uF 630V Capacitor 62-B32621A6103K189
Cap Film 0.01uF 630V PP 10% (13 X 4 X 9mm) Radial Stacked 10mm 105°C T/R Product overview: B32621A6103K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6103K189 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 630V PP 10% (13 X 4 X 9mm) Radial Stacked 10mm 105°C T/R Product overview: B32621A6103K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6103K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32621A6103K189 - 769486-B32621A6103K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32621A6103K189
769486-B32621A6103K189
Film Capacitors - B32621A6103K189 769486-B32621A6103K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 769486-B32621A6103K1 89 Series: B32621 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 400V Voltage Rating - DC: 630V Applications: High Pulse, DV/DT Capacitance: 10000pF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized - Stacked Family Name: B 32 621 Categories: Capacitors Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm) Height - Seated (Maximum): 0.354" (9.00mm) Alternative Parts (Cross-Reference): R60PF2100DQ6-K; R60PF2100506-K; R60PF2100GY6-K; R60PF2100Z36-K; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769486-B32621A6103K189
Series: B32621
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Applications: High Pulse, DV/DT
Capacitance: 10000pF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Family Name: B 32 621
Categories: Capacitors
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Height - Seated (Maximum): 0.354" (9.00mm)
Alternative Parts (Cross-Reference): R60PF2100DQ6-K; R60PF2100506-K; R60PF2100GY6-K; R60PF2100Z36-K;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 495-4966-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4966-2-ND
Film Capacitors 495-4966-2-ND
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4966-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4966-1-ND
Film Capacitors 495-4966-1-ND
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32621A6103K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A6103K189
Film Capacitors B32621A6103K189
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.01Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6840
Cap, 0.01Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6840
CAP, 0.01UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors B32621A6103K189
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site
CAP FILM 10000PF 10% 630V RAD - 3410-B32621A6103K189 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 10000PF 10% 630V RAD
3410-B32621A6103K189
CAP FILM 10000PF 10% 630V RAD 3410-B32621A6103K189
CAP FILM 10000PF 10% 630V RAD

CAP FILM 10000PF 10% 630V RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A6103K189 62-B32621A6103K189 769486-B32621A6103K189 495-4966-2-ND B32621A6103K189 82AH6840 B32621A6103K189 3410-B32621A6103K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.01uF 630V Capacitor Film Capacitors - B32621A6103K189 Film Capacitors Film Capacitors Cap, 0.01Uf, 630V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors CAP FILM 10000PF 10% 630V RAD
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details