0.012µF Film Capacitor 90V 160V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 0.012UF 5% 160VDC RAD Product overview: B32621A5124J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A5124J000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 766771-B32621A5124J0
Series: B32621
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 90V
Voltage Rating - DC: 160V
Applications: High Pulse, DV/DT
Capacitance: 0.012μF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Categories: Capacitors
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
CAP FILM 0.012UF 5% 160VDC RAD
CAP FILM 0.012UF 5% 160VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A5124J000-ND | 62-B32621A5124J000 | 766771-B32621A5124J000 | B32621A5124J000 | B32621A5124J000 |
| Product Name | Film Capacitors | 0.012UF Capacitor | Film Capacitors - B32621A5124J000 | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked |