Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.033UF 5% 400VDC RAD Product overview: B32621A4333J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A4333J000 can be used for catalog matching and distributor lookup.
0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 0.033UF 5% 400VDC RAD
CAP FILM 0.033UF 5% 400VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A4333J000 | 62-B32621A4333J000 | 495-1307-ND | B32621A4333J000 | B32621A4333J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.033UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |