Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.047UF 5% 250VDC RAD Product overview: B32621A3473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3473J000 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Film Capacitor, B32621 Series, 0.047 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
CAP FILM 0.047UF 5% 250VDC RAD
CAP FILM 0.047UF 5% 250VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A3473J000 | 62-B32621A3473J000 | 495-1289-ND | 41Y9966 | B32621A3473J000 | B32621A3473J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.047UF Capacitor | Film Capacitors | Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |