Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 3300PF 5% 250VDC RADIAL Product overview: B32621A3332J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3332J000 can be used for catalog matching and distributor lookup.
3300pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 3300PF 5% 250VDC RADIAL
CAP FILM 3300PF 5% 250VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A3332J000 | 62-B32621A3332J000 | 495-B32621A3332J000-ND | B32621A3332J000 | B32621A3332J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 3300PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |