Resonant circuit, Snubber, High pulse, General purpose
0.022µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 0.022UF 10% 250VDC RAD Product overview: B32621A3223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3223K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 10% 250VDC RAD
CAP FILM 0.022UF 10% 250VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A3223K000 | B32621A3223K000-ND | 62-B32621A3223K000 | B32621A3223K000 | B32621A3223K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.022UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |