EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3223J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A3223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A3223J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3223J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.022UF Capacitor
62-B32621A3223J000
0.022UF Capacitor 62-B32621A3223J000
CAP FILM 0.022UF 5% 250VDC RAD Product overview: B32621A3223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3223J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 250VDC RAD Product overview: B32621A3223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1285-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1285-ND
Film Capacitors 495-1285-ND
0.022µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

0.022µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitor, B32621 Series, 0.022 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos - 41Y9964 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32621 Series, 0.022 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos
41Y9964
Film Capacitor, B32621 Series, 0.022 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos 41Y9964
Film Capacitor, B32621 Series, 0.022 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes

Film Capacitor, B32621 Series, 0.022 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32621A3223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A3223J000
Film Capacitors B32621A3223J000
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32621A3223J000
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A3223J000 62-B32621A3223J000 495-1285-ND 41Y9964 B32621A3223J000 B32621A3223J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.022UF Capacitor Film Capacitors Film Capacitor, B32621 Series, 0.022 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers