EPCOS AG Film Capacitor, 0.01Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Epcos B32621A103J.

Description
FILM CAPACITOR, 0.01UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.01UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.01Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Epcos - 14AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Epcos
14AC8668
Film Capacitor, 0.01Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Epcos 14AC8668
FILM CAPACITOR, 0.01UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8668
Product Name Film Capacitor, 0.01Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details