CAP FILM 470PF 10% 1KVDC RADIAL Product overview: B32620J471K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620J471K289 can be used for catalog matching and distributor lookup.
470pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 470PF 10% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32620J471K289 | 495-4910-3-ND | B32620J471K289 |
| Product Name | 470PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | |
| Packing Method | Tape & Box (TB) | Tape Reel | Tape Reel; Tape & Box (TB) |