Resonant circuit, Snubber, High pulse, General purpose
6800pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
Cap Film 0.0068uF 630V PP 5% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6682J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6682J000 can be used for catalog matching and distributor lookup.
CAP FILM 6800PF 5% 630VDC RADIAL
CAP FILM 6800PF 5% 630VDC RADIAL
Film Capacitor, B32620 Series, 6800 pF, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A6682J000 | 495-1323-ND | 62-B32620A6682J000 | B32620A6682J000 | B32620A6682J000 | 41Y9954 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.0068uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32620 Series, 6800 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |