EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6472J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6472J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6472J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6472J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1322-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1322-ND
Film Capacitors 495-1322-ND
4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.0047uF 630V Capacitor
62-B32620A6472J000
0.0047uF 630V Capacitor 62-B32620A6472J000
Cap Film 0.0047uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6472J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32620A6472J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6472J000
Film Capacitors B32620A6472J000
CAP FILM 4700PF 5% 630VDC RADIAL

CAP FILM 4700PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A6472J000
CAP FILM 4700PF 5% 630VDC RADIAL

CAP FILM 4700PF 5% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos - 21C4019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos
21C4019
Capacitor Polypropylene Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos 21C4019
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6472J000 495-1322-ND 62-B32620A6472J000 B32620A6472J000 B32620A6472J000 21C4019
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.0047uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Metallized PP Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers