EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6222J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6222J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4874-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4874-3-ND
Film Capacitors 495-4874-3-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4874-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4874-1-ND
Film Capacitors 495-4874-1-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.0022uF 630V Capacitor
62-B32620A6222J289
0.0022uF 630V Capacitor 62-B32620A6222J289
Cap Film 0.0022uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6222J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J289 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6222J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32620A6222J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6222J289
Film Capacitors B32620A6222J289
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet
CAP FILM 2200PF 630VDC RADIAL - 3410-B32620A6222J289 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 2200PF 630VDC RADIAL
3410-B32620A6222J289
CAP FILM 2200PF 630VDC RADIAL 3410-B32620A6222J289
CAP FILM 2200PF 630VDC RADIAL

CAP FILM 2200PF 630VDC RADIAL

Supplier's Site
Cap, 2200Pf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, Film, Radial Rohs Compliant Epcos
82AH6834
Cap, 2200Pf, 630V, Film, Radial Rohs Compliant Epcos 82AH6834
CAP, 2200PF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2200PF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32620A6222J289
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6222J289 495-4874-3-ND 62-B32620A6222J289 B32620A6222J289 3410-B32620A6222J289 82AH6834 B32620A6222J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.0022uF 630V Capacitor Film Capacitors CAP FILM 2200PF 630VDC RADIAL Cap, 2200Pf, 630V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers