EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6222J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6222J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1318-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1318-ND
Film Capacitors 495-1318-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
62-B32620A6222J000
2200PF Capacitor 62-B32620A6222J000
CAP FILM 2200PF 5% 630VDC RADIAL Product overview: B32620A6222J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J000 can be used for catalog matching and distributor lookup.

CAP FILM 2200PF 5% 630VDC RADIAL Product overview: B32620A6222J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6222J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6222J000
Capacitors - Film Capacitors B32620A6222J000
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Capacitance Epcos - 21C4007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Capacitance Epcos
21C4007
Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Capacitance Epcos 21C4007
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 630V, 5%, RADIAL; Capacitance:2200pF; Voltage Rating VDC:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 5%; Product Range:B32620 Series; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 630V, 5%, RADIAL; Capacitance:2200pF; Voltage Rating VDC:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 5%; Product Range:B32620 Series; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32620A6222J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6222J000
Film Capacitors B32620A6222J000
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6222J000 495-1318-ND 62-B32620A6222J000 B32620A6222J000 21C4007 B32620A6222J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 2200PF Capacitor Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 630V, 5%, Radial; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers