EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6153J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6153J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6153J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6153J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4888-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4888-3-ND
Film Capacitors 495-4888-3-ND
0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4888-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4888-1-ND
Film Capacitors 495-4888-1-ND
0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.015uF 630V Capacitor
62-B32620A6153J289
0.015uF 630V Capacitor 62-B32620A6153J289
Cap Film 0.015uF 630V PP 5% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6153J289 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 630V PP 5% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6153J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32620A6153J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6153J289
Film Capacitors B32620A6153J289
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A6153J289
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site
Capacitor, 0.015Uf, 400Vac, 630Vdc Rohs Compliant Epcos - 28AK7707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.015Uf, 400Vac, 630Vdc Rohs Compliant Epcos
28AK7707
Capacitor, 0.015Uf, 400Vac, 630Vdc Rohs Compliant Epcos 28AK7707
CAPACITOR, 0.015UF, 400VAC, 630VDC ROHS COMPLIANT: YES

CAPACITOR, 0.015UF, 400VAC, 630VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6153J289 495-4888-3-ND 62-B32620A6153J289 B32620A6153J289 B32620A6153J289 28AK7707
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.015uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor, 0.015Uf, 400Vac, 630Vdc Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers