EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6153J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6153J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6153J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6153J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.015uF 630V Capacitor
62-B32620A6153J000
0.015uF 630V Capacitor 62-B32620A6153J000
Cap Film 0.015uF 630V PP 5% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6153J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6153J000 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 630V PP 5% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6153J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6153J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1327-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1327-ND
Film Capacitors 495-1327-ND
0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Cap, Film, Pp, 0.015Uf, 630V, Rad; Dielectric Type Epcos - 41Y9951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.015Uf, 630V, Rad; Dielectric Type Epcos
41Y9951
Cap, Film, Pp, 0.015Uf, 630V, Rad; Dielectric Type Epcos 41Y9951
CAP, FILM, PP, 0.015UF, 630V, RAD; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, PP, 0.015UF, 630V, RAD; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6153J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6153J000
Capacitors - Film Capacitors B32620A6153J000
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site
Film Capacitors - B32620A6153J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6153J000
Film Capacitors B32620A6153J000
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6153J000 62-B32620A6153J000 495-1327-ND 41Y9951 B32620A6153J000 B32620A6153J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.015uF 630V Capacitor Film Capacitors Cap, Film, Pp, 0.015Uf, 630V, Rad; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details