EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A4103K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A4103K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.01uF 400V Capacitor
62-B32620A4103K289
0.01uF 400V Capacitor 62-B32620A4103K289
Cap Film 0.01uF 400V PP 10%( 10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4103K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103K289 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 400V PP 10%( 10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4103K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4864-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4864-3-ND
Film Capacitors 495-4864-3-ND
10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4864-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4864-1-ND
Film Capacitors 495-4864-1-ND
10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 0.01Uf, 400V, Film, Radial Rohs Compliant Epcos - 82AH6831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 400V, Film, Radial Rohs Compliant Epcos
82AH6831
Cap, 0.01Uf, 400V, Film, Radial Rohs Compliant Epcos 82AH6831
CAP, 0.01UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32620A4103K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A4103K289
Film Capacitors B32620A4103K289
CAP FILM 10000PF 10% 400VDC RAD

CAP FILM 10000PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A4103K289
CAP FILM 10000PF 10% 400VDC RAD

CAP FILM 10000PF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A4103K289 62-B32620A4103K289 495-4864-3-ND 82AH6831 B32620A4103K289 B32620A4103K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.01uF 400V Capacitor Film Capacitors Cap, 0.01Uf, 400V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details