EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 0.01µF, 400V, 5%, Radial (part number 21C3923) features a metallized polypropylene dielectric and is designed for high pulse applications. It has a capacitance of 0.01µF with a tolerance of ±5% and can handle a maximum DC voltage of 400V. The capacitor is constructed using stacked-film technology and is housed in a plastic case that complies with UL 94 V-0 standards. It is RoHS compliant and offers very good self-healing properties, making it suitable for various electronic applications, including compact fluorescent lamps (CFL) and switch-mode power supplies (SMPS). The component is available with lead-free tinned parallel wire leads, and special lead lengths can be requested. The maximum operating temperature is rated at 105°C, and it adheres to the climatic category 55/100/56 as per IEC 60068-1 standards.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 0.01µF, 400V, 5%, Radial (part number 21C3923) features a metallized polypropylene dielectric and is designed for high pulse applications. It has a capacitance of 0.01µF with a tolerance of ±5% and can handle a maximum DC voltage of 400V. The capacitor is constructed using stacked-film technology and is housed in a plastic case that complies with UL 94 V-0 standards. It is RoHS compliant and offers very good self-healing properties, making it suitable for various electronic applications, including compact fluorescent lamps (CFL) and switch-mode power supplies (SMPS). The component is available with lead-free tinned parallel wire leads, and special lead lengths can be requested. The maximum operating temperature is rated at 105°C, and it adheres to the climatic category 55/100/56 as per IEC 60068-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A4103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A4103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1301-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1301-ND
Film Capacitors 495-1301-ND
10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF 400V Capacitor
62-B32620A4103J000
0.01uF 400V Capacitor 62-B32620A4103J000
Cap Film 0.01uF 400V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A4103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 400V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A4103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos - 21C3923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos
21C3923
Capacitor Polypropylene Pp Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos 21C3923
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32620A4103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A4103J000
Film Capacitors B32620A4103J000
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A4103J000 495-1301-ND 62-B32620A4103J000 21C3923 B32620A4103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.01uF 400V Capacitor Capacitor Polypropylene Pp Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers