Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.047UF 5% 250VDC RAD Product overview: B32620A3473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A3473J000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1133605-B32620A3473J
Category: Capacitors>Film Capacitors
Series: B3262* - MKP High Pulse (stacked)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 140V
Voltage Rating - DC: 250V
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 1,000
Capacitance: 0.047 µF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32620A3473J,495-129
0.047µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 0.047UF 5% 250VDC RAD
CAP FILM 0.047UF 5% 250VDC RAD
Film Capacitor, B32620 Series, 0.047 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A3473J000 | 62-B32620A3473J000 | 1133605-B32620A3473J000 | 495-1290-ND | B32620A3473J000 | B32620A3473J000 | 41Y9944 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.047UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32620 Series, 0.047 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |