Resonant circuit, Snubber, High pulse, General purpose
4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
Cap Film 0.0047uF 1000V PP 5% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A0472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A0472J000 can be used for catalog matching and distributor lookup.
Cap Film 0.0047uF 1000V PP 5% (10 X 5 X 10.5mm) Radial 7.5mm 105C Bulk
CAP FILM 4700PF 5% 1KVDC RADIAL
Film Capacitor, B32620 Series, 4700 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 4700PF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A0472J000 | 495-1346-ND | 62-B32620A0472J000 | 3410-B32620A0472J000 | B32620A0472J000 | 41Y9940 | B32620A0472J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.0047uF 1000V Capacitor | Cap Film 0.0047uF 1000V PP 5% (10 X 5 X 10.5mm) Radial 7.5mm 105C Bulk | Capacitors - Film Capacitors | Film Capacitor, B32620 Series, 4700 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |