EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A0222J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A0222J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A0222J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A0222J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1339-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1339-ND
Film Capacitors 495-1339-ND
2200pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 2200Pf, 1000V, 5%, Radial; Dielectric Type Epcos - 21C3869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 1000V, 5%, Radial; Dielectric Type Epcos
21C3869
Capacitor Polypropylene Pp Film, 2200Pf, 1000V, 5%, Radial; Dielectric Type Epcos 21C3869
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 1000V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 1000V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32620A0222J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A0222J000
Film Capacitors B32620A0222J000
CAP FILM 2200PF 5% 1KVDC RADIAL

CAP FILM 2200PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A0222J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A0222J000
Capacitors - Film Capacitors B32620A0222J000
CAP FILM 2200PF 5% 1KVDC RADIAL

CAP FILM 2200PF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A0222J000 495-1339-ND 21C3869 B32620A0222J000 B32620A0222J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 1000V, 5%, Radial; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details