Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.022UF 5% 1.6KVDC RAD
| TDK Corporation | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32614A1223J008 | B32614A1223J008 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) |