TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32613A6474K008

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32613A6474K008 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32613A6474K008
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32613A6474K008
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32613A6474K008 - 1047452-B32613A6474K008 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32613A6474K008
1047452-B32613A6474K008
Film Capacitors - B32613A6474K008 1047452-B32613A6474K008
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047452-B32613A6474K 008 Packaging: Bulk Length: 26.5 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Dielectric Material: Polypropylene Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 630 V Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047452-B32613A6474K008
Packaging: Bulk
Length: 26.5 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Dielectric Material: Polypropylene
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 11 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 630 V
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now
0.47uF 630V Capacitor - 62-B32613A6474K008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uF 630V Capacitor
62-B32613A6474K008
0.47uF 630V Capacitor 62-B32613A6474K008
Cap Film 0.47uF 630V PP 10% (26.5 X 11 X 20mm) Radial Wound 22.5mm 110°C Bulk Product overview: B32613A6474K008 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32613A6474K008 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 630V PP 10% (26.5 X 11 X 20mm) Radial Wound 22.5mm 110°C Bulk Product overview: B32613A6474K008 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32613A6474K008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number B32613A6474K008 1047452-B32613A6474K008 62-B32613A6474K008
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors - B32613A6474K008 0.47uF 630V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors
Electrostatic Capacitors Polypropylene
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1854964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers