EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32594C6684J008

Description
DC link / PFC, General purpose
Description
DC link / PFC, General purpose
Datasheet
Datasheet Summary
Powered by GS/AI

The EPCOS capacitor, part number 43AC8627, features a capacitance of 0.68 µF and a voltage rating of 400V with a tolerance of ±5%. It utilizes a polyester (PET) dielectric and is designed for general-purpose applications, including switch-mode power supplies (SMPS) and electronic ballasts. The capacitor is constructed using stacked-film technology and has parallel wire leads that are lead-free and tinned. It is suitable for use in environments with a maximum operating temperature of 125°C and complies with the climatic category of 55/125/56 according to IEC 60068-1. The product is available in bulk or taped formats for ease of handling in assembly processes.

Datasheet Summary
Powered by GS/AI

The EPCOS capacitor, part number 43AC8627, features a capacitance of 0.68 µF and a voltage rating of 400V with a tolerance of ±5%. It utilizes a polyester (PET) dielectric and is designed for general-purpose applications, including switch-mode power supplies (SMPS) and electronic ballasts. The capacitor is constructed using stacked-film technology and has parallel wire leads that are lead-free and tinned. It is suitable for use in environments with a maximum operating temperature of 125°C and complies with the climatic category of 55/125/56 according to IEC 60068-1. The product is available in bulk or taped formats for ease of handling in assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32594C6684J008 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32594C6684J008
Film Capacitors: Metallized Polyester (MKT) B32594C6684J008
DC link / PFC, General purpose

DC link / PFC, General purpose

Supplier's Site
Cap, 0.68Μf, 400V, 5%, Pet; Capacitance Epcos - 43AC8627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 400V, 5%, Pet; Capacitance Epcos
43AC8627
Cap, 0.68Μf, 400V, 5%, Pet; Capacitance Epcos 43AC8627
CAP, 0.68µF, 400V, 5%, PET; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32594 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.68µF, 400V, 5%, PET; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32594 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32594C6684J008 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32594C6684J008
Capacitors - Film Capacitors B32594C6684J008
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32594C6684J008 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32594C6684J008
Film Capacitors B32594C6684J008
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32594C6684J008 43AC8627 B32594C6684J008 B32594C6684J008
Product Name Film Capacitors: Metallized Polyester (MKT) Cap, 0.68Μf, 400V, 5%, Pet; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET) - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET) - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details