TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32564J3685K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32564J3685K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32564J3685K000
Film Capacitors: Metallized Polyester (MKT) B32564J3685K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
6.8UF Capacitor
62-B32564J3685K000
6.8UF Capacitor 62-B32564J3685K000
CAP FILM 6.8UF 10% 250VDC 2DIP Product overview: B32564J3685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32564J3685K000 can be used for catalog matching and distributor lookup.

CAP FILM 6.8UF 10% 250VDC 2DIP Product overview: B32564J3685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32564J3685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32564J3685K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32564J3685K000-ND
Film Capacitors B32564J3685K000-ND
6.8µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

6.8µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Capacitors - Film Capacitors B32564J3685K000
CAP FILM 6.8UF 10% 250VDC 2DIP

CAP FILM 6.8UF 10% 250VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32564J3685K000 62-B32564J3685K000 B32564J3685K000-ND B32564J3685K000
Product Name Film Capacitors: Metallized Polyester (MKT) 6.8UF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details