EPCOS AG Film Capacitors B32562J3225J000

Description
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Request a Quote Datasheet
Description
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32562J3225J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32562J3225J000-ND
Film Capacitors B32562J3225J000-ND
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Singapore, Singapore
2.2UF Capacitor
62-B32562J3225J000
2.2UF Capacitor 62-B32562J3225J000
CAP FILM 2.2UF 5% 250VDC 2DIP Product overview: B32562J3225J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3225J000 can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 5% 250VDC 2DIP Product overview: B32562J3225J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32562J3225J000 - 846340-B32562J3225J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32562J3225J000
846340-B32562J3225J000
Film Capacitors - B32562J3225J000 846340-B32562J3225J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 846340-B32562J3225J0 00 Series: SilverCap™ B32562 Features: 2.2 µF Film Capacitor Package: Bulk Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 670 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: B32562J3225J, B32562J3225J-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 846340-B32562J3225J000
Series: SilverCap™ B32562
Features: 2.2 µF Film Capacitor
Package: Bulk
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 670
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32562J3225J, B32562J3225J-ND

Buy Now Datasheet
Film Capacitors - B32562J3225J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562J3225J000
Film Capacitors B32562J3225J000
CAP FILM 2.2UF 5% 250VDC 2DIP

CAP FILM 2.2UF 5% 250VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32562J3225J000
CAP FILM 2.2UF 5% 250VDC 2DIP

CAP FILM 2.2UF 5% 250VDC 2DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32562J3225J000-ND 62-B32562J3225J000 846340-B32562J3225J000 B32562J3225J000 B32562J3225J000
Product Name Film Capacitors 2.2UF Capacitor Film Capacitors - B32562J3225J000 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers