CAP FILM 6.8UF 10% 100VDC 2DIP Product overview: B32562J1685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J1685K000 can be used for catalog matching and distributor lookup.
6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 6.8UF 10% 100VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32562J1685K000 | 495-6852-ND | B32562J1685K000 |
| Product Name | 6.8UF Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| WVDC | 100 volts | 100 volts |