CAP FILM 3.9UF 10% 100VDC 2DIP Product overview: B32562J1395K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J1395K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 846335-B32562J1395K0
Series: SilverCap™ B32562
Features: 3.9 µF Film Capacitor
Package: Bulk
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32562J1395K, B32562J1395K-ND
3.9µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 3.9UF 10% 100VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32562J1395K000 | 846335-B32562J1395K000 | B32562J1395K000-ND | B32562J1395K000 |
| Product Name | 3.9UF Capacitor | Film Capacitors - B32562J1395K000 | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | |
| WVDC | 100 volts | 100 volts |