TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32562H8334K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32562H8334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32562H8334K000
Film Capacitors: Metallized Polyester (MKT) B32562H8334K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Film Capacitors - B32562H8334K000 - 775576-B32562H8334K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32562H8334K000
775576-B32562H8334K000
Film Capacitors - B32562H8334K000 775576-B32562H8334K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 775576-B32562H8334K0 00 Series: SilverCap B32562 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: 2-DIP Voltage Rating - AC: 350V Voltage Rating - DC: 630V Applications: General Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32562H Categories: Capacitors Dimension: 0.650" L x 0.441" W (16.50mm x 11.20mm) Height - Seated (Maximum): 0.559" (14.20mm) Alternative Parts (Cross-Reference): B32562H8334K289; B32562H8334K189; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 775576-B32562H8334K000
Series: SilverCap B32562
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: 2-DIP
Voltage Rating - AC: 350V
Voltage Rating - DC: 630V
Applications: General
Capacitance: 0.33μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Family Name: B32562H
Categories: Capacitors
Dimension: 0.650" L x 0.441" W (16.50mm x 11.20mm)
Height - Seated (Maximum): 0.559" (14.20mm)
Alternative Parts (Cross-Reference): B32562H8334K289; B32562H8334K189;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - B32562H8334K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32562H8334K000-ND
Film Capacitors B32562H8334K000-ND
0.33µF Film Capacitor 350V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.33µF Film Capacitor 350V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.33uF 630V Capacitor
62-B32562H8334K000
0.33uF 630V Capacitor 62-B32562H8334K000
Cap Film 0.33uF 630V PET 10% (16.5 X 11.2 X 14.2mm) Radial Stacked 15mm 125°C Bulk Product overview: B32562H8334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H8334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 630V PET 10% (16.5 X 11.2 X 14.2mm) Radial Stacked 15mm 125°C Bulk Product overview: B32562H8334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H8334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32562H8334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562H8334K000
Film Capacitors B32562H8334K000
CAP FILM 0.33UF 10% 630VDC 2DIP

CAP FILM 0.33UF 10% 630VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32562H8334K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32562H8334K000
Capacitors - Film Capacitors B32562H8334K000
CAP FILM 0.33UF 10% 630VDC 2DIP

CAP FILM 0.33UF 10% 630VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32562H8334K000 775576-B32562H8334K000 B32562H8334K000-ND 62-B32562H8334K000 B32562H8334K000 B32562H8334K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32562H8334K000 Film Capacitors 0.33uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details