DC link / PFC, General purpose, uncoated
CAP FILM 1UF 5% 400VDC 2DIP Product overview: B32562H6105J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H6105J000 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Manufacturer: EPCOS (TDK)
Win Source Part Number: 846339-B32562H6105J0
Series: SilverCap™ B32562
Features: 1 µF Film Capacitor
Package: Bulk
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
CAP FILM 1UF 5% 400VDC 2DIP
CAP FILM 1UF 5% 400VDC 2DIP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32562H6105J000 | 62-B32562H6105J000 | B32562H6105J000-ND | 846339-B32562H6105J000 | B32562H6105J000 | B32562H6105J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 1UF Capacitor | Film Capacitors | Film Capacitors - B32562H6105J000 | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |