TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32562H1475K189

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32562H1475K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32562H1475K189
Film Capacitors: Metallized Polyester (MKT) B32562H1475K189
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
4.7uF 100V Capacitor
62-B32562H1475K189
4.7uF 100V Capacitor 62-B32562H1475K189
Cap Film 4.7uF 100V PET 10% (16.5 X 7.3 X 10.6mm) Radial Stacked 15mm 125°C T/R Product overview: B32562H1475K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H1475K189 can be used for catalog matching and distributor lookup.

Cap Film 4.7uF 100V PET 10% (16.5 X 7.3 X 10.6mm) Radial Stacked 15mm 125°C T/R Product overview: B32562H1475K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H1475K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32562H1475K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32562H1475K189-ND
Film Capacitors B32562H1475K189-ND
4.7µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

4.7µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number B32562H1475K189 62-B32562H1475K189 B32562H1475K189-ND
Product Name Film Capacitors: Metallized Polyester (MKT) 4.7uF 100V Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers