TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32562H1106K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32562H1106K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32562H1106K000
Film Capacitors: Metallized Polyester (MKT) B32562H1106K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
10uF 100V Capacitor
62-B32562H1106K000
10uF 100V Capacitor 62-B32562H1106K000
Cap Film 10uF 100V PET 10% (16.5 X 11.8 X 13mm) Radial Stacked 15mm 125°C Bulk Product overview: B32562H1106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H1106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 100V PET 10% (16.5 X 11.8 X 13mm) Radial Stacked 15mm 125°C Bulk Product overview: B32562H1106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562H1106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-76554-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76554-ND
Film Capacitors 495-76554-ND
10µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

10µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - B32562H1106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562H1106K000
Film Capacitors B32562H1106K000
CAP FILM 10UF 10% 100VDC 2DIP

CAP FILM 10UF 10% 100VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32562H1106K000
CAP FILM 10UF 10% 100VDC 2DIP

CAP FILM 10UF 10% 100VDC 2DIP

Supplier's Site
Cap, 10Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6823
Cap, 10Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6823
CAP, 10UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32562H1106K000 62-B32562H1106K000 495-76554-ND B32562H1106K000 B32562H1106K000 82AH6823
Product Name Film Capacitors: Metallized Polyester (MKT) 10uF 100V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 10Uf, 100V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details