DC link / PFC, General purpose, uncoated
0.68µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.68UF 10% 400VDC 2DIP Product overview: B32561J6683K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32561J6683K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.68UF 10% 400VDC 2DIP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32561J6683K000 | B32561J6683K000-ND | 62-B32561J6683K000 | B32561J6683K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 0.68UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.0680 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |