EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32560J9472K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32560J9472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32560J9472K000
Film Capacitors: Metallized Polyester (MKT) B32560J9472K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Film Capacitors - B32560J9472K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32560J9472K000-ND
Film Capacitors B32560J9472K000-ND
4700pF Film Capacitor 500V 1000V (1kV) Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

4700pF Film Capacitor 500V 1000V (1kV) Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.0047uF 1000V Capacitor
62-B32560J9472K000
0.0047uF 1000V Capacitor 62-B32560J9472K000
Cap Film 0.0047uF 1000V PET 10% (9 X 3.6 X 7.4mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J9472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J9472K000 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 1000V PET 10% (9 X 3.6 X 7.4mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J9472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J9472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32560J9472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32560J9472K000
Film Capacitors B32560J9472K000
CAP FILM 4700PF 10% 1KVDC 2DIP

CAP FILM 4700PF 10% 1KVDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32560J9472K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32560J9472K000
Capacitors - Film Capacitors B32560J9472K000
CAP FILM 4700PF 10% 1KVDC 2DIP

CAP FILM 4700PF 10% 1KVDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32560J9472K000 B32560J9472K000-ND 62-B32560J9472K000 B32560J9472K000 B32560J9472K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors 0.0047uF 1000V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers