1000pF Film Capacitor 500V 1000V (1kV) Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Cap Film 0.001uF 1000V PET 5% Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J9102J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J9102J000 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 5% 1KVDC 2DIP
CAP FILM 1000PF 5% 1KVDC 2DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J9102J000-ND | 62-B32560J9102J000 | B32560J9102J000 | B32560J9102J000 |
| Product Name | Film Capacitors | 0.001uF 1000V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |