DC link / PFC, General purpose, uncoated
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021450-B32560J3473K
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Mounting: Through Hole
Capacitance: 0.047μF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.354" L x 0.098" W (9.00mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
0.047µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.047UF 10% 250VDC 2DIP Product overview: B32560J3473K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J3473K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 10% 250VDC 2DIP
CAP FILM 0.047UF 10% 250VDC 2DIP
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J3473K000 | 1021450-B32560J3473K000 | 495-75711-ND | 62-B32560J3473K000 | B32560J3473K000 | B32560J3473K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors - B32560J3473K000 | Film Capacitors | 0.047UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |